McMaster-Carr Supply Company Terminal; Product Range Mcm 28-6001

Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 34AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
34AC9714
Terminal; Product Range Mcm 34AC9714
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AC9714
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details