McMaster-Carr Supply Company Yellow 12-10 Awg No.6 Spade Terminals; Product Range Mcm 28-5998

Description
YELLOW 12-10 AWG NO.6 SPADE TERMINALS; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW
Description
YELLOW 12-10 AWG NO.6 SPADE TERMINALS; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW

Suppliers

Company
Product
Description
Supplier Links
Yellow 12-10 Awg No.6 Spade Terminals; Product Range Mcm - 42AH9278 - Newark, An Avnet Company
Chicago, IL, United States
Yellow 12-10 Awg No.6 Spade Terminals; Product Range Mcm
42AH9278
Yellow 12-10 Awg No.6 Spade Terminals; Product Range Mcm 42AH9278
YELLOW 12-10 AWG NO.6 SPADE TERMINALS; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW

YELLOW 12-10 AWG NO.6 SPADE TERMINALS; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AH9278
Product Name Yellow 12-10 Awg No.6 Spade Terminals; Product Range Mcm
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details