McMaster-Carr Supply Company Terminal; Product Range Mcm 28-5990

Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 48AC2559 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
48AC2559
Terminal; Product Range Mcm 48AC2559
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AC2559
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details