McMaster-Carr Supply Company Terminal; Product Range Mcm 28-5988

Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 46AC8603 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
46AC8603
Terminal; Product Range Mcm 46AC8603
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC8603
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details