McMaster-Carr Supply Company Terminal; Product Range Mcm 28-5981

Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:RED; TERMINAL MATERIAL:
Description
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:RED; TERMINAL MATERIAL:

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Mcm - 44AC2036 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Mcm
44AC2036
Terminal; Product Range Mcm 44AC2036
TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:RED; TERMINAL MATERIAL:

TERMINAL; PRODUCT RANGE:-; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:RED; TERMINAL MATERIAL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC2036
Product Name Terminal; Product Range Mcm
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - X230B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details