McMaster-Carr Supply Company Terminal; Stud Size - Metric Mcm 28-5978

Description
TERMINAL; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size - Metric:12.7mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size - Metric:12.7mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Stud Size - Metric Mcm - 39C0848 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size - Metric Mcm
39C0848
Terminal; Stud Size - Metric Mcm 39C0848
TERMINAL; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size - Metric:12.7mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes

TERMINAL; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size - Metric:12.7mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0848
Product Name Terminal; Stud Size - Metric Mcm
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details