McMaster-Carr Supply Company Terminal; Stud Size - Metric Mcm 28-5973

Description
TERMINAL; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; PRODUCT RANGE:-; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW; STUD SIZE - IMPERIAL:10; STUD SIZE - METRIC:5MM
Description
TERMINAL; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; PRODUCT RANGE:-; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW; STUD SIZE - IMPERIAL:10; STUD SIZE - METRIC:5MM

Suppliers

Company
Product
Description
Supplier Links
Terminal; Stud Size - Metric Mcm - 46AC7024 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size - Metric Mcm
46AC7024
Terminal; Stud Size - Metric Mcm 46AC7024
TERMINAL; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; PRODUCT RANGE:-; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW; STUD SIZE - IMPERIAL:10; STUD SIZE - METRIC:5MM

TERMINAL; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; PRODUCT RANGE:-; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:YELLOW; STUD SIZE - IMPERIAL:10; STUD SIZE - METRIC:5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC7024
Product Name Terminal; Stud Size - Metric Mcm
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details