McMaster-Carr Supply Company Terminal; Stud Size - Metric Mcm 28-5972

Description
TERMINAL; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size - Metric:3.68mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size - Metric:3.68mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Stud Size - Metric Mcm - 39C0839 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size - Metric Mcm
39C0839
Terminal; Stud Size - Metric Mcm 39C0839
TERMINAL; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size - Metric:3.68mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes

TERMINAL; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size - Metric:3.68mm; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0839
Product Name Terminal; Stud Size - Metric Mcm
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details