McMaster-Carr Supply Company Terminal; Stud Size - Metric Mcm 28-5969

Description
TERMINAL; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16"; PRODUCT RANGE:-; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; STUD SIZE - IMPERIAL:5/16"; STUD SIZE
Description
TERMINAL; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16"; PRODUCT RANGE:-; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; STUD SIZE - IMPERIAL:5/16"; STUD SIZE

Suppliers

Company
Product
Description
Supplier Links
Terminal; Stud Size - Metric Mcm - 37AC2831 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size - Metric Mcm
37AC2831
Terminal; Stud Size - Metric Mcm 37AC2831
TERMINAL; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16"; PRODUCT RANGE:-; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; STUD SIZE - IMPERIAL:5/16"; STUD SIZE

TERMINAL; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16"; PRODUCT RANGE:-; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; STUD SIZE - IMPERIAL:5/16"; STUD SIZE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AC2831
Product Name Terminal; Stud Size - Metric Mcm
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in. - 70181611 - Allied Electronics, Inc.
Specs
Termination Solder
Mounting PCB
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details