McMaster-Carr Supply Company Stud Size - Metric Mcm 28-5967

Description
Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Description
Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Mcm - 39C0838 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Mcm
39C0838
Stud Size - Metric Mcm 39C0838
Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Stud Size - Imperial Mcm - 38AC0073 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Imperial Mcm
38AC0073
Stud Size - Imperial Mcm 38AC0073
STUD SIZE - IMPERIAL:#10; WIRE SIZE AWG MAX:14AWG; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE

STUD SIZE - IMPERIAL:#10; WIRE SIZE AWG MAX:14AWG; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0838
Product Name Stud Size - Metric Mcm
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details