McMaster-Carr Supply Company Terminal; Stud Size - Metric Mcm 28-5965

Description
TERMINAL; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; PRODUCT RANGE:-; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; STUD SIZE - METRIC:4.17MM; WIRE SIZE AWG MIN:16AWG
Description
TERMINAL; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; PRODUCT RANGE:-; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; STUD SIZE - METRIC:4.17MM; WIRE SIZE AWG MIN:16AWG

Suppliers

Company
Product
Description
Supplier Links
Terminal; Stud Size - Metric Mcm - 46AC7029 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size - Metric Mcm
46AC7029
Terminal; Stud Size - Metric Mcm 46AC7029
TERMINAL; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; PRODUCT RANGE:-; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; STUD SIZE - METRIC:4.17MM; WIRE SIZE AWG MIN:16AWG

TERMINAL; STUD SIZE - METRIC:-; STUD SIZE - IMPERIAL:-; PRODUCT RANGE:-; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:BLUE; STUD SIZE - METRIC:4.17MM; WIRE SIZE AWG MIN:16AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC7029
Product Name Terminal; Stud Size - Metric Mcm
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products