McMaster-Carr Supply Company Stud Size - Metric Mcm 28-5957

Description
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:16AWG; Product Range:-; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Description
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:16AWG; Product Range:-; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Mcm - 87K1076 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Mcm
87K1076
Stud Size - Metric Mcm 87K1076
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:16AWG; Product Range:-; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:16AWG; Product Range:-; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87K1076
Product Name Stud Size - Metric Mcm
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products