McMaster-Carr Supply Company Red 22-16 Awg No.8 Ring Terminals; Stud Size - Metric Mcm 28-5955

Description
Red 22-16 AWG No.8 Ring Terminals; Stud Size - Metric:-; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Description
Red 22-16 AWG No.8 Ring Terminals; Stud Size - Metric:-; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Red 22-16 Awg No.8 Ring Terminals; Stud Size - Metric Mcm - 23C6313 - Newark, An Avnet Company
Chicago, IL, United States
Red 22-16 Awg No.8 Ring Terminals; Stud Size - Metric Mcm
23C6313
Red 22-16 Awg No.8 Ring Terminals; Stud Size - Metric Mcm 23C6313
Red 22-16 AWG No.8 Ring Terminals; Stud Size - Metric:-; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Red 22-16 AWG No.8 Ring Terminals; Stud Size - Metric:-; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23C6313
Product Name Red 22-16 Awg No.8 Ring Terminals; Stud Size - Metric Mcm
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products