McMaster-Carr Supply Company Stud Size - Imperial Mcm 28-5952

Description
STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:16AWG; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Description
STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:16AWG; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Imperial Mcm - 43AC0961 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Imperial Mcm
43AC0961
Stud Size - Imperial Mcm 43AC0961
STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:16AWG; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

STUD SIZE - IMPERIAL:#6; WIRE SIZE AWG MAX:16AWG; INSULATOR MATERIAL:VINYL; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC0961
Product Name Stud Size - Imperial Mcm
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details