McMaster-Carr Supply Company Terminal; Stud Size - Metric Mcm 28-5950

Description
TERMINAL; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:-; INSULATOR COLOUR:RED; INSULATOR MATERIAL:VINYL; STUD SIZE - IMPERIAL:4; STUD SIZE - METRIC:3.02MM
Description
TERMINAL; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:-; INSULATOR COLOUR:RED; INSULATOR MATERIAL:VINYL; STUD SIZE - IMPERIAL:4; STUD SIZE - METRIC:3.02MM

Suppliers

Company
Product
Description
Supplier Links
Terminal; Stud Size - Metric Mcm - 97AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size - Metric Mcm
97AC9092
Terminal; Stud Size - Metric Mcm 97AC9092
TERMINAL; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:-; INSULATOR COLOUR:RED; INSULATOR MATERIAL:VINYL; STUD SIZE - IMPERIAL:4; STUD SIZE - METRIC:3.02MM

TERMINAL; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:-; INSULATOR COLOUR:RED; INSULATOR MATERIAL:VINYL; STUD SIZE - IMPERIAL:4; STUD SIZE - METRIC:3.02MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97AC9092
Product Name Terminal; Stud Size - Metric Mcm
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers