McMaster-Carr Supply Company Trimpot Type Mcm 28-500

Description
Trimpot Type:-; Element Material:-; Adjustment Type:-; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:-; Product Range:-; Power Rating:500mW; Resistance Tolerance:-; Temperature Coefficient:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Trimpot Type:-; Element Material:-; Adjustment Type:-; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:-; Product Range:-; Power Rating:500mW; Resistance Tolerance:-; Temperature Coefficient:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Mcm - 38C9426 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Mcm
38C9426
Trimpot Type Mcm 38C9426
Trimpot Type:-; Element Material:-; Adjustment Type:-; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:-; Product Range:-; Power Rating:500mW; Resistance Tolerance:-; Temperature Coefficient:-; MSL:- RoHS Compliant: Yes

Trimpot Type:-; Element Material:-; Adjustment Type:-; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:-; Product Range:-; Power Rating:500mW; Resistance Tolerance:-; Temperature Coefficient:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38C9426
Product Name Trimpot Type Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details