McMaster-Carr Supply Company Trimpot Type Mcm 28-493

Description
Trimpot Type:-; Element Material:-; Adjustment Type:-; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:-; Product Range:-; Power Rating:500mW; Resistance Tolerance:-; Temperature Coefficient:-; MSL:- RoHS Compliant: Yes
Description
Trimpot Type:-; Element Material:-; Adjustment Type:-; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:-; Product Range:-; Power Rating:500mW; Resistance Tolerance:-; Temperature Coefficient:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Mcm - 38C9423 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Mcm
38C9423
Trimpot Type Mcm 38C9423
Trimpot Type:-; Element Material:-; Adjustment Type:-; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:-; Product Range:-; Power Rating:500mW; Resistance Tolerance:-; Temperature Coefficient:-; MSL:- RoHS Compliant: Yes

Trimpot Type:-; Element Material:-; Adjustment Type:-; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:-; Product Range:-; Power Rating:500mW; Resistance Tolerance:-; Temperature Coefficient:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38C9423
Product Name Trimpot Type Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers