Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GMA; Breaking Capacity Current AC:6A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 12R2988 |
| Product Name | Blow Characteristic Mcm |
| Approvals / Standards | RoHS |