Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:AGC; Breaking Capacity Current AC:4A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 23R7845 |
| Product Name | Blow Characteristic Mcm |
| Supply Voltage (VS) | 250 volts |