McMaster-Carr Supply Company No. Of Contacts Mcm 28-245

Description
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 39C1552 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
39C1552
No. Of Contacts Mcm 39C1552
No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C1552
Product Name No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1031-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2262-A40834-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details