McMaster-Carr Supply Company No. Of Contacts Mcm 28-244

Description
No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 95K9822 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
95K9822
No. Of Contacts Mcm 95K9822
No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K9822
Product Name No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products