McMaster-Carr Supply Company No. Of Contacts Mcm 28-238

Description
No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 92B5519 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
92B5519
No. Of Contacts Mcm 92B5519
No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92B5519
Product Name No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug/Receptacle - 45080336 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 36 volts
View Details