McMaster-Carr Supply Company No. Of Contacts Mcm 28-233

Description
No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 39C1549 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
39C1549
No. Of Contacts Mcm 39C1549
No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C1549
Product Name No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A28300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details