McMaster-Carr Supply Company 6 Conductor 14-22 Awg Solderless Connectors With .093 Pins; Cable Shielding Mcm 28-2170

Description
6 Conductor 14-22 AWG Solderless Connectors with .093 Pins; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Conductor Material:- RoHS Compliant: Yes
Datasheet
Description
6 Conductor 14-22 AWG Solderless Connectors with .093 Pins; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Conductor Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Conductor 14-22 Awg Solderless Connectors With .093 Pins; Cable Shielding Mcm - 39C1593 - Newark, An Avnet Company
Chicago, IL, United States
6 Conductor 14-22 Awg Solderless Connectors With .093 Pins; Cable Shielding Mcm
39C1593
6 Conductor 14-22 Awg Solderless Connectors With .093 Pins; Cable Shielding Mcm 39C1593
6 Conductor 14-22 AWG Solderless Connectors with .093 Pins; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Conductor Material:- RoHS Compliant: Yes

6 Conductor 14-22 AWG Solderless Connectors with .093 Pins; Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Conductor Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C1593
Product Name 6 Conductor 14-22 Awg Solderless Connectors With .093 Pins; Cable Shielding Mcm
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details