McMaster-Carr Supply Company Bushing, Snap, Open, 9.53Mm Id, 12.7Mm Od, Black; Grommet Type Mcm 28-2010

Description
BUSHING, SNAP, OPEN, 9.53MM ID, 12.7MM OD, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:-; Mounting Hole Dia:12.7mm; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
BUSHING, SNAP, OPEN, 9.53MM ID, 12.7MM OD, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:-; Mounting Hole Dia:12.7mm; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bushing, Snap, Open, 9.53Mm Id, 12.7Mm Od, Black; Grommet Type Mcm - 39C0856 - Newark, An Avnet Company
Chicago, IL, United States
Bushing, Snap, Open, 9.53Mm Id, 12.7Mm Od, Black; Grommet Type Mcm
39C0856
Bushing, Snap, Open, 9.53Mm Id, 12.7Mm Od, Black; Grommet Type Mcm 39C0856
BUSHING, SNAP, OPEN, 9.53MM ID, 12.7MM OD, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:-; Mounting Hole Dia:12.7mm; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

BUSHING, SNAP, OPEN, 9.53MM ID, 12.7MM OD, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:-; Mounting Hole Dia:12.7mm; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bushing, Snap, Open, 9.53Mm Id, 12.7Mm Od, Black; Grommet Type Mcm - 50AK8388 - Newark, An Avnet Company
Chicago, IL, United States
Bushing, Snap, Open, 9.53Mm Id, 12.7Mm Od, Black; Grommet Type Mcm
50AK8388
Bushing, Snap, Open, 9.53Mm Id, 12.7Mm Od, Black; Grommet Type Mcm 50AK8388
BUSHING, SNAP, OPEN, 9.53MM ID, 12.7MM OD, BLACK; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.53MM; GROMMET MATERIAL:-; MOUNTING HOLE DIA:12.7MM; PANEL THICKNESS MAX:-; GROMMET COLOUR:BLACK; PRODUCT RANGE:

BUSHING, SNAP, OPEN, 9.53MM ID, 12.7MM OD, BLACK; GROMMET TYPE:OPEN; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:9.53MM; GROMMET MATERIAL:-; MOUNTING HOLE DIA:12.7MM; PANEL THICKNESS MAX:-; GROMMET COLOUR:BLACK; PRODUCT RANGE:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 39C0856
Product Name Bushing, Snap, Open, 9.53Mm Id, 12.7Mm Od, Black; Grommet Type Mcm
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details