McMaster-Carr Supply Company Grommet Type Mcm 28-2005

Description
Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1/4"; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:0.8 mm RoHS Compliant: Yes
Datasheet
Description
Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1/4"; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:0.8 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Type Mcm - 10R1359 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Type Mcm
10R1359
Grommet Type Mcm 10R1359
Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1/4"; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:0.8 mm RoHS Compliant: Yes

Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1/4"; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:0.8 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 10R1359
Product Name Grommet Type Mcm
Outside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details