McMaster-Carr Supply Company 3/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 28-1975

Description
3/4 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:PO (Polyolefin); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3/4 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:PO (Polyolefin); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm - 39C0529 - Newark, An Avnet Company
Chicago, IL, United States
3/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
39C0529
3/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 39C0529
3/4 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:PO (Polyolefin); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

3/4 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:PO (Polyolefin); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 39C0529
Product Name 3/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details