McMaster-Carr Supply Company 3/4 Inch I.d.30 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 28-1965

Description
3/4 Inch I.D.30 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:PO (Polyolefin); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:9.14mm; Length - Imperial:30ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3/4 Inch I.D.30 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:PO (Polyolefin); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:9.14mm; Length - Imperial:30ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 Inch I.d.30 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm - 39C0530 - Newark, An Avnet Company
Chicago, IL, United States
3/4 Inch I.d.30 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
39C0530
3/4 Inch I.d.30 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 39C0530
3/4 Inch I.D.30 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:PO (Polyolefin); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:9.14mm; Length - Imperial:30ft; Product Range:- RoHS Compliant: Yes

3/4 Inch I.D.30 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:PO (Polyolefin); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:9.14mm; Length - Imperial:30ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 39C0530
Product Name 3/4 Inch I.d.30 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-01-SS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 087454-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details