McMaster-Carr Supply Company Supply Voltage Vdc Mcm 28-1740

Description
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.98CFM; Noise Rating:25dBA; Power Rating:1.44W; Rated Speed:2200rpm; Current Rating:0.12A RoHS Compliant: Yes
Description
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.98CFM; Noise Rating:25dBA; Power Rating:1.44W; Rated Speed:2200rpm; Current Rating:0.12A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vdc Mcm - 39C0485 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vdc Mcm
39C0485
Supply Voltage Vdc Mcm 39C0485
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.98CFM; Noise Rating:25dBA; Power Rating:1.44W; Rated Speed:2200rpm; Current Rating:0.12A RoHS Compliant: Yes

Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.98CFM; Noise Rating:25dBA; Power Rating:1.44W; Rated Speed:2200rpm; Current Rating:0.12A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 39C0485
Product Name Supply Voltage Vdc Mcm
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.98 SCFM (44.16 m³/hr)
Nominal Voltage 12 volts
Running Current 0.1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 1183279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 98.25 SCFM (167 m³/hr)
Bearings Ball/Roller
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details