McMaster-Carr Supply Company Axial, 119Mm, 115Vac, 95.6Cfm, 45Dba; Nominal Rated Voltage Ac Mcm 28-1725

Description
AXIAL, 119MM, 115VAC, 95.6CFM, 45DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.6CFM; Noise Rating:45dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL, 119MM, 115VAC, 95.6CFM, 45DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.6CFM; Noise Rating:45dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial, 119Mm, 115Vac, 95.6Cfm, 45Dba; Nominal Rated Voltage Ac Mcm - 39C0408 - Newark, An Avnet Company
Chicago, IL, United States
Axial, 119Mm, 115Vac, 95.6Cfm, 45Dba; Nominal Rated Voltage Ac Mcm
39C0408
Axial, 119Mm, 115Vac, 95.6Cfm, 45Dba; Nominal Rated Voltage Ac Mcm 39C0408
AXIAL, 119MM, 115VAC, 95.6CFM, 45DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.6CFM; Noise Rating:45dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

AXIAL, 119MM, 115VAC, 95.6CFM, 45DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.6CFM; Noise Rating:45dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 39C0408
Product Name Axial, 119Mm, 115Vac, 95.6Cfm, 45Dba; Nominal Rated Voltage Ac Mcm
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details