McMaster-Carr Supply Company 1/2 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 28-1530

Description
1/2 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/2 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm - 38C9398 - Newark, An Avnet Company
Chicago, IL, United States
1/2 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
38C9398
1/2 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 38C9398
1/2 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

1/2 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 38C9398
Product Name 1/2 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-03-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details