McMaster-Carr Supply Company 1/2 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 28-1525

Description
1/2 Inch I.D.50 Ft Split Loom Tubing; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PP (Polypropylene); Sleeving Colour:Black; Internal Diameter:0.5"; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/2 Inch I.D.50 Ft Split Loom Tubing; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PP (Polypropylene); Sleeving Colour:Black; Internal Diameter:0.5"; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm - 38C9397 - Newark, An Avnet Company
Chicago, IL, United States
1/2 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
38C9397
1/2 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 38C9397
1/2 Inch I.D.50 Ft Split Loom Tubing; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PP (Polypropylene); Sleeving Colour:Black; Internal Diameter:0.5"; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

1/2 Inch I.D.50 Ft Split Loom Tubing; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PP (Polypropylene); Sleeving Colour:Black; Internal Diameter:0.5"; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 38C9397
Product Name 1/2 Inch I.d.50 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details