McMaster-Carr Supply Company 1/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 28-1510

Description
1/4 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm - 38C9395 - Newark, An Avnet Company
Chicago, IL, United States
1/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
38C9395
1/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm 38C9395
1/4 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

1/4 Inch I.D.100 Ft Split Loom Tubing; Sleeving / Tubing Type:Standard; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.48mm; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 38C9395
Product Name 1/4 Inch I.d.100 Ft Split Loom Tubing; Sleeving / Tubing Type Mcm
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-06-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 099909M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details