McMaster-Carr Supply Company Multi Outlet Gaming Extension Cord; Connector Type A Mcm 28-11071

Description
Multi Outlet Gaming Extension Cord; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes
Description
Multi Outlet Gaming Extension Cord; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multi Outlet Gaming Extension Cord; Connector Type A Mcm - 74R4960 - Newark, An Avnet Company
Chicago, IL, United States
Multi Outlet Gaming Extension Cord; Connector Type A Mcm
74R4960
Multi Outlet Gaming Extension Cord; Connector Type A Mcm 74R4960
Multi Outlet Gaming Extension Cord; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes

Multi Outlet Gaming Extension Cord; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74R4960
Product Name Multi Outlet Gaming Extension Cord; Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 15Amp Power Cord - 70404000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details