McMaster-Carr Supply Company Connector Type A Mcm 28-11068

Description
Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet
Description
Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 74R4958 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
74R4958
Connector Type A Mcm 74R4958
Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74R4958
Product Name Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577253 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
IEC Power Cords - 822849-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 197 inch (5000 mm)
Rated Current 16 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Italian 16Amp Power Cord - 86260030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details