McMaster-Carr Supply Company Track Resistance Mcm 28-10830

Description
Track Resistance:50kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes
Description
Track Resistance:50kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 63M0452 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
63M0452
Track Resistance Mcm 63M0452
Track Resistance:50kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Track Resistance:50kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63M0452
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details