McMaster-Carr Supply Company Track Resistance Mcm 28-10820

Description
Track Resistance:10kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes
Description
Track Resistance:10kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 63M0450 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
63M0450
Track Resistance Mcm 63M0450
Track Resistance:10kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Track Resistance:10kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63M0450
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers