McMaster-Carr Supply Company Track Resistance Mcm 28-10815

Description
Track Resistance:5kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes
Description
Track Resistance:5kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 63M0449 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
63M0449
Track Resistance Mcm 63M0449
Track Resistance:5kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Track Resistance:5kohm; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Adjustment Type:Screwdriver Slot; Shaft Length:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63M0449
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers