McMaster-Carr Supply Company Track Resistance Mcm 28-0695

Description
Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Shaft Length:1" RoHS Compliant: Yes
Datasheet
Description
Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Shaft Length:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 39C1604 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
39C1604
Track Resistance Mcm 39C1604
Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Shaft Length:1" RoHS Compliant: Yes

Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Shaft Length:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39C1604
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details