McMaster-Carr Supply Company Track Resistance Mcm 28-0688

Description
Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Shaft Length:1" RoHS Compliant: Yes
Datasheet
Description
Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Shaft Length:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Mcm - 39C1601 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Mcm
39C1601
Track Resistance Mcm 39C1601
Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Shaft Length:1" RoHS Compliant: Yes

Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.28125"; No. of Gangs:-; Shaft Length:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39C1601
Product Name Track Resistance Mcm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers