McMaster-Carr Supply Company Product Range Mcm 28-0170

Description
Product Range:-; Gender:Jack; Voltage Rating:-; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Description
Product Range:-; Gender:Jack; Voltage Rating:-; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 22C9381 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
22C9381
Product Range Mcm 22C9381
Product Range:-; Gender:Jack; Voltage Rating:-; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Product Range:-; Gender:Jack; Voltage Rating:-; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22C9381
Product Name Product Range Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details