McMaster-Carr Supply Company Dual Chassis Mount Rca Jack; No. Of Contacts Mcm 27-955

Description
Dual Chassis Mount RCA Jack; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: No
Datasheet
Description
Dual Chassis Mount RCA Jack; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Chassis Mount Rca Jack; No. Of Contacts Mcm - 38C8950 - Newark, An Avnet Company
Chicago, IL, United States
Dual Chassis Mount Rca Jack; No. Of Contacts Mcm
38C8950
Dual Chassis Mount Rca Jack; No. Of Contacts Mcm 38C8950
Dual Chassis Mount RCA Jack; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: No

Dual Chassis Mount RCA Jack; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8950
Product Name Dual Chassis Mount Rca Jack; No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details