McMaster-Carr Supply Company Chassis Mount Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm 27-935

Description
Chassis Mount Open Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Chassis Mount Open Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm - 38C8852 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm
38C8852
Chassis Mount Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm 38C8852
Chassis Mount Open Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Chassis Mount Open Circuit Stereo 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8852
Product Name Chassis Mount Open Circuit Stereo 1/4 In Jack; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details