McMaster-Carr Supply Company I.d..219 In Black Rca Type Plug; No. Of Contacts Mcm 27-905

Description
I.D..219 in Black RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
I.D..219 in Black RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I.d..219 In Black Rca Type Plug; No. Of Contacts Mcm - 94B2732 - Newark, An Avnet Company
Chicago, IL, United States
I.d..219 In Black Rca Type Plug; No. Of Contacts Mcm
94B2732
I.d..219 In Black Rca Type Plug; No. Of Contacts Mcm 94B2732
I.D..219 in Black RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

I.D..219 in Black RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B2732
Product Name I.d..219 In Black Rca Type Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details