McMaster-Carr Supply Company I.d..219 In Red Rca Type Plug; No. Of Contacts Mcm 27-900

Description
I.D..219 in Red RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
I.D..219 in Red RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I.d..219 In Red Rca Type Plug; No. Of Contacts Mcm - 94B2734 - Newark, An Avnet Company
Chicago, IL, United States
I.d..219 In Red Rca Type Plug; No. Of Contacts Mcm
94B2734
I.d..219 In Red Rca Type Plug; No. Of Contacts Mcm 94B2734
I.D..219 in Red RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

I.D..219 in Red RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B2734
Product Name I.d..219 In Red Rca Type Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details