McMaster-Carr Supply Company 3.5Mm - Metal Mono In-Line Female; No. Of Contacts Mcm 27-885

Description
3.5mm - Metal Mono In-Line Female; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm - Metal Mono In-Line Female; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm - Metal Mono In-Line Female; No. Of Contacts Mcm - 38C9366 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm - Metal Mono In-Line Female; No. Of Contacts Mcm
38C9366
3.5Mm - Metal Mono In-Line Female; No. Of Contacts Mcm 38C9366
3.5mm - Metal Mono In-Line Female; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

3.5mm - Metal Mono In-Line Female; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9366
Product Name 3.5Mm - Metal Mono In-Line Female; No. Of Contacts Mcm
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details