McMaster-Carr Supply Company 3.5Mm Female To 2.5Mm Male In-Line Adapter; No. Of Contacts Mcm 27-875

Description
3.5mm Female to 2.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Female to 2.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Female To 2.5Mm Male In-Line Adapter; No. Of Contacts Mcm - 25H9702 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Female To 2.5Mm Male In-Line Adapter; No. Of Contacts Mcm
25H9702
3.5Mm Female To 2.5Mm Male In-Line Adapter; No. Of Contacts Mcm 25H9702
3.5mm Female to 2.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

3.5mm Female to 2.5mm Male In-Line Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25H9702
Product Name 3.5Mm Female To 2.5Mm Male In-Line Adapter; No. Of Contacts Mcm
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details