75ohm BNC Terminator; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:75ohm; Product Range:-; Coaxial Termination:Crimp; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 94B5022 |
| Product Name | 75Ohm Bnc Terminator; Rf Terminator Type Mcm |
| Connector Type | BNC |