RG-58 Male Twist-On BNC Connector; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:-; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:-; Frequency Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 38C8861 |
| Product Name | Rg-58 Male Twist-On Bnc Connector; Connector Type Mcm |
| Connector Type | BNC |