McMaster-Carr Supply Company 3.5Mm F To 1/4 In M Mono Adaptor; No. Of Contacts Mcm 27-815

Description
3.5mm F to 1/4 in M Mono Adaptor; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm F to 1/4 in M Mono Adaptor; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm F To 1/4 In M Mono Adaptor; No. Of Contacts Mcm - 50B5158 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm F To 1/4 In M Mono Adaptor; No. Of Contacts Mcm
50B5158
3.5Mm F To 1/4 In M Mono Adaptor; No. Of Contacts Mcm 50B5158
3.5mm F to 1/4 in M Mono Adaptor; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

3.5mm F to 1/4 in M Mono Adaptor; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B5158
Product Name 3.5Mm F To 1/4 In M Mono Adaptor; No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products